EN
  • EN
  • DE

SN74AVC16373ZQLR

Part No SN74AVC16373ZQLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP D 16BIT 56BGA  /  D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.4V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 7.2ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74AVC1
Other Names SN74AVC16373ZQLR,2156-SN74AVC16373ZQLR,TEXTISSN74AVC16373ZQLR,296-51560-6,296-51560-1,296-51560-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257330-SN74AVC16373ZQLR
Ultra Librarian 3D Model Ultra Librarian SN74AVC16373ZQLR CAD Model

Description

Product Overview: SN74AVC16373ZQLR

The SN74AVC16373ZQLR is a high-performance, 16-bit transparent D-type latch designed and manufactured by Texas Instruments. It is part of TI's advanced AVC (Advanced Very-Low-Voltage CMOS) family, which is known for its low-voltage operation and high-speed interface technology. This particular component is ideal for use in applications that require the temporary storage of data and provide output transparency when needed.

Key Features

  • Operational Voltage: The device operates at a very low voltage range of 1.2V to 3.6V, which makes it suitable for battery-powered and low-power applications.
  • High Speed: With a maximum data rate of 250 Mbps, the SN74AVC16373ZQLR is capable of handling high-speed data transmission with ease.
  • Low Power Consumption: The AVC technology ensures that the device consumes minimal power, which is crucial for extending battery life in portable devices.
  • Bus Hold on Data Inputs: The latch includes a bus hold feature that eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for easy connection to a bus or other data lines without causing contention.

Applications

The SN74AVC16373ZQLR is versatile and can be used in a variety of digital applications including:

  • Data storage and transfer systems
  • Communication interfaces
  • Microprocessor or microcontroller extension
  • Portable electronics
  • Networking equipment

Package and Quality

The device comes in a compact 56-pin BGA (Ball Grid Array) package, designated by the ZQL suffix in the part number. This package is optimized for reduced space on printed circuit boards (PCBs) and improved thermal performance. Additionally, the SN74AVC16373ZQLR is RoHS compliant and follows Texas Instruments' commitment to environmentally friendly manufacturing processes.

In summary, the SN74AVC16373ZQLR from Texas Instruments is a state-of-the-art transparent latch that offers a blend of low power consumption, high-speed operation, and advanced features for modern electronic designs.

You May Also Be Interested in

Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess