EN
  • EN
  • DE

SN74ALVC7813-40DL

Part No SN74ALVC7813-40DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 64X18 SYNC FIFO MEM 56-SSOP  /  Synchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tube
Product Status Obsolete
Memory Size 1.125K (64 x 18)
Function Synchronous
Data Rate 25MHz
Access Time 20ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Other Names TEXTISSN74ALVC7813-40DL,2156-SN74ALVC7813-40DL-TI,-296-5171-5,296-5171-5,-296-5171-5,-SN74ALVC7813-40DLR,296-5171-5R
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258834-SN74ALVC7813-40DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7813-40DL CAD Model

Description

The SN74ALVC7813-40DL is a high-performance, low-voltage CMOS device from Texas Instruments designed to meet the needs of high-speed data processing and communication systems. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Logic Family: ALVC - Advanced Low-Voltage CMOS
  • Operating Voltage: 1.65V to 3.6V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: Capable of operating at frequencies up to 40 MHz, providing quick data transfer rates for demanding applications.
  • Interface Type: CMOS, ensuring compatibility with a wide range of digital systems.
  • Package / Case: SSOP (Shrink Small Outline Package), which offers a compact footprint for space-constrained applications.
  • Pin Count: The device comes in a 56-pin package, offering ample connectivity for complex circuits.
  • Lead-Free and RoHS Compliant: Adheres to environmental standards, minimizing the ecological impact.

Applications

The SN74ALVC7813-40DL is ideal for a range of applications that require high-speed data transfer and low power consumption. Some of these applications include:

  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • High-speed data acquisition systems
  • Computing and storage platforms
  • Signal processing units

Quality and Reliability

As with all Texas Instruments products, the SN74ALVC7813-40DL is manufactured to high standards of quality and reliability. The device is subjected to rigorous testing and validation processes to ensure it meets the industry standards for performance and durability.

Support and Resources

Designers and engineers can find support and resources on the Texas Instruments website. This includes technical documentation, application notes, and development tools to assist in the integration of the SN74ALVC7813-40DL into their projects.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess