EN
  • EN
  • DE

MC14043BF

Part No MC14043BF
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14043
Standard Package 80 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883281-MC14043BF
Ultra Librarian 3D Model Ultra Librarian MC14043BF CAD Model

Description

ON Semiconductor MC14043BF Product Overview

The ON Semiconductor MC14043BF is a high-quality Quad R-S Latch integrated circuit, designed to offer exceptional performance in a wide range of electronic applications. This versatile component is a member of the 4000 series CMOS logic family, renowned for its low power consumption and high noise immunity, making it an ideal choice for battery-powered devices and noise-sensitive applications.

Key Features

  • Quad R-S Latches: The MC14043BF contains four independent R-S latches, providing the user with multiple toggling options within a single package.
  • CMOS Technology: Utilizing CMOS technology ensures low power dissipation, which is vital for energy-efficient designs and prolonging battery life in portable devices.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 3V to 18V, offering flexibility in various power environments and compatibility with other logic levels.
  • High Noise Immunity: The inherent characteristics of CMOS logic provide high immunity to electrical noise, which is crucial for reliable operation in industrial and automotive environments.
  • Standardized Pin Configuration: The MC14043BF comes in a standardized package, which simplifies the design process and allows for easy integration into existing and new circuits.

Applications

The MC14043BF is suitable for a broad range of applications, including but not limited to:

  • Memory storage circuits
  • Control systems
  • Alarm systems
  • Industrial electronics
  • Automotive electronics

Quality and Reliability

ON Semiconductor is a trusted name in the semiconductor industry, and the MC14043BF is built to meet the company's high standards for quality and reliability. Whether you're developing consumer electronics or complex industrial systems, you can count on this component to perform consistently over time.

Technical Support and Resources

ON Semiconductor provides comprehensive technical support and resources for the MC14043BF, including detailed datasheets, application notes, and design guides. Engineers and designers can access these resources to streamline the development process and ensure the best use of the component in their projects.

In conclusion, the ON Semiconductor MC14043BF is a reliable and efficient solution for applications requiring multiple R-S latches. Its low power consumption, wide operating voltage range, and high noise immunity make it a versatile choice for designers looking to enhance their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess