EN
  • EN
  • DE

SN74AVC16373GQLR

Part No SN74AVC16373GQLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC TRNSP D-TYP LTCH 3-ST 56-BGA  /  D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.4V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 7.2ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74AVC1
Other Names -296-9793-1,296-9793-1R,296-9793-2R,-SN74AVC16373GQLRR,296-9793-1,296-9793-2,-296-9793-1,296-9793-6,296-9793-6R
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257329-SN74AVC16373GQLR
Ultra Librarian 3D Model Ultra Librarian SN74AVC16373GQLR CAD Model

Description

Product Overview: SN74AVC16373GQLR

The SN74AVC16373GQLR is a high-performance, 16-bit transparent D-type latch with 3-state outputs from Texas Instruments, renowned for its exceptional quality and reliability in the semiconductor industry. This advanced integrated circuit is designed to address the needs of high-speed memory buffering and data storage applications, making it a perfect choice for cutting-edge digital systems.

Key Features

  • High-Speed Operation: This latch is part of the AVC family, which is optimized for operating at 1.65V to 3.6V with a transition speed that is suitable for high-speed signal processing. Its fast switching capabilities ensure minimal propagation delay.
  • Low Power Consumption: The SN74AVC16373GQLR has been engineered for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Wide Bus-Interface Capability: The device is designed to interface with 16-bit buses, offering a wide bandwidth for data transfer and storage.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high impedance when not actively driving the bus, thus preventing bus contention.
  • Transparent Latches: The transparent nature of the latches means that while the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs.
  • Robust Design: The SN74AVC16373GQLR is fabricated with advanced technology, ensuring it can withstand the rigors of demanding electronic environments.

Applications

The versatility of the SN74AVC16373GQLR makes it an excellent choice for a variety of applications, including:

  • Memory buffering and storage
  • Data communication systems
  • Servers and networking equipment
  • Embedded systems
  • Signal processing

Quality and Support

Texas Instruments provides extensive technical support and comprehensive documentation for the SN74AVC16373GQLR, ensuring designers have all the resources they need to implement this component effectively. With its robust design and high-speed performance, the SN74AVC16373GQLR is a reliable and efficient solution for modern digital applications.

You May Also Be Interested in

Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess