EN
  • EN
  • DE

TLC59213AIPWR

Part No TLC59213AIPWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC DRIVER 8BIT PAR I/O 20TSSOP  /  D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Package Tape & Reel
Logic Type D-Type Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 13.2V
Independent Circuits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number TLC59213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTLC59213AIPWR,-TLC59213AIPWR-NDR,296-27313-2,296-27313-1,-296-27313-1-ND,296-27313-6,2156-TLC59213AIPWR
Standard Package 2,000
Win Source Part Number 1165189-TLC59213AIPWR
Ultra Librarian 3D Model Ultra Librarian TLC59213AIPWR CAD Model

Description

Introducing the TLC59213AIPWR from Texas Instruments

The TLC59213AIPWR is a robust, high-performance integrated circuit designed by Texas Instruments, a leader in the semiconductor industry. This device is part of the Power Logic series and serves as an 8-bit shift register with 8-channel Darlington transistor array output stages. The combination of shift register and output drivers allows for easy interfacing with microcontrollers or other logic controllers, making it an ideal choice for a wide range of applications that require driving high-current loads.

The TLC59213AIPWR operates with a supply voltage range from 4.5V to 5.5V, making it compatible with standard TTL and CMOS logic levels. This versatility ensures that it can be used in various systems without the need for additional level shifting. The device is capable of sinking up to 500 mA per channel, and with a total package power dissipation of 1.36 W, it can drive multiple outputs simultaneously without overheating.

One of the key features of the TLC59213AIPWR is its built-in clamp diodes, which are essential for inductive load driving applications. These diodes provide protection against voltage spikes that occur when turning off inductive loads such as motors, relays, and solenoids, thus enhancing the reliability and longevity of the system.

The device is provided in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, ensuring a compact footprint on the PCB. The pinout has been thoughtfully designed to facilitate easy PCB routing. Additionally, the TLC59213AIPWR is characterized for operation from -40°C to 85°C, making it suitable for industrial environments where temperature extremes are common.

Whether you're designing an automation system, controlling LED arrays, or driving motors, the TLC59213AIPWR offers a reliable and efficient solution for your high-current output needs. With Texas Instruments' reputation for quality and durability, this device is sure to enhance the performance and reliability of your electronic projects.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation for the TLC59213AIPWR.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7332 $51.9960
75+ $1.4221 $106.6575
110+ $1.3777 $151.5470
155+ $1.3332 $206.6460
195+ $1.2888 $251.3160
260+ $1.1555 $300.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess