EN
  • EN
  • DE

MCP6541RT-I/OTVAO

Part No MCP6541RT-I/OTVAO
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description SINGLE 1.6V PUSH/PULL COMPARATOR / Comparator General Purpose Push-Pull, CMOS, TTL, Rail-to-Rail SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Microchip Technology
Series -
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 1
Output Type Push-Pull, CMOS, TTL, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8µs
Hysteresis 6.5mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Standard Package 3,000 pcs
Win Source Part Number 1382865-MCP6541RT-I/OTVAO
Ultra Librarian 3D Model Ultra Librarian MCP6541RT-I/OTVAO CAD Model

Description

The MCP6541RT-I/OTVAO is a high-performance, low-power operational amplifier from Microchip Technology, designed to offer a blend of efficiency and reliability for a variety of applications. This op-amp is a part of the MCP6541 family, which is known for its small size and low power consumption, making it ideal for battery-powered devices and portable applications.

Key Features

  • Supply Voltage: The device can operate from a single supply voltage as low as 1.6V and up to 5.5V, accommodating a broad range of applications from low-voltage battery-operated systems to standard 5V operation.
  • Low Quiescent Current: With a typical quiescent current of just 1 µA, the MCP6541RT-I/OTVAO is optimized for power-sensitive designs, extending battery life and reducing power consumption.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial in low-voltage applications.
  • High Gain Bandwidth Product: Despite its low-power nature, this op-amp offers a gain bandwidth product of 1 MHz, allowing for adequate frequency response in various applications.
  • Extended Temperature Range: The operational amplifier is designed to work in extended temperature ranges, making it suitable for industrial and automotive applications that require operation in harsh environments.
  • Packaging: It comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The MCP6541RT-I/OTVAO is versatile and can be used in a wide array of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Filters
  • Sensor Interfaces
  • Notebooks and PDAs
  • Consumer Electronics

With its combination of low power consumption, small footprint, and robust performance, the MCP6541RT-I/OTVAO from Microchip Technology stands out as an excellent choice for designers looking to optimize their systems for energy efficiency without sacrificing performance.

You May Also Be Interested in

Renesas Electronics America
Lowest to $1.8203
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Lowest to $1.0268
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess