EN
  • EN
  • DE

LM75DM-50R2

Part No LM75DM-50R2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SERIAL SWITCH/DIGITAL SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LM75
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 923302-LM75DM-50R2
Ultra Librarian 3D Model Ultra Librarian LM75DM-50R2 CAD Model

Description

The LM75DM-50R2 is a premier product from ON Semiconductor, a leading force in the field of high-performance energy-efficient silicon solutions. This digital temperature sensor and thermal watchdog is designed for a multitude of applications where accurate temperature monitoring is crucial for system stability and performance.

The LM75DM-50R2 employs an industry-standard I2C interface, facilitating easy integration into existing designs. The device's ability to operate over a wide power supply range of 2.8V to 5.5V makes it versatile for various applications, from automotive to industrial systems. Its low supply current of less than 10µA in shutdown mode ensures minimal power consumption, which is ideal for power-sensitive projects.

With a temperature measurement range of -55°C to +125°C and an accuracy of ±2°C from -25°C to +100°C, the LM75DM-50R2 provides precise temperature readings. The sensor's high-resolution of 0.125°C per LSB allows for fine-grained temperature monitoring, which is essential for applications that require precise thermal management.

The built-in thermal watchdog function can be programmed to trigger an alarm when the temperature exceeds preset thresholds. This feature is critical for protecting sensitive electronic components from overheating, ensuring system reliability and longevity. The alarm output can be configured as either a comparator output for thermostat operation or as an interrupt output for microcontroller-based systems.

ON Semiconductor's LM75DM-50R2 comes in a space-saving 8-pin SOIC package, making it suitable for compact designs without sacrificing performance. Its robust design ensures reliable operation in harsh environments, a testament to ON Semiconductor's commitment to quality and durability.

Whether employed in personal computing devices, communication infrastructure, or environmental control systems, the LM75DM-50R2 stands out for its accuracy, flexibility, and energy efficiency. It is an excellent choice for designers looking to incorporate reliable temperature sensing and protection into their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3682 $61.1548
33+ $3.5851 $118.3083
50+ $3.4731 $173.6550
69+ $3.3611 $231.9159
89+ $3.2490 $289.1610
119+ $2.9129 $346.6351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess