EN
  • EN
  • DE

SM72482MA-4

Part No SM72482MA-4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DRIVER GATE DUAL 5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 3.5 V to 14 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 3A, 5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 14ns, 12ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 211781-SM72482MA-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM72482MA-4 CAD Model

Description

The SM72482MA-4 is a high-performing, precision, non-inverting analog switch from Texas Instruments, a world-renowned leader in the semiconductor industry.

  • Supply Voltage: operates with a single +2V to +12V supply or a ±1V to ±6V dual supply
  • Signal Range: input signal range that extends to the power supplies
  • Switching Speeds: fast switching speeds, with a typical break-before-make time of 200 ns
  • Resistance: low on-resistance and low off-leakage current
  • Load: Designed to handle capacitive loads up to 500 pF
  • Distortion: provides low total harmonic distortion (THD)
  • Temperature: characterized for operation from -40°C to +85°C
  • Package: 14-pin SOIC package
  • Safety and Quality: RoHS compliant and adheres to industry standards

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8008 $68.4024
6+ $18.7083 $112.2498
9+ $18.1237 $163.1133
12+ $17.5390 $210.4680
15+ $16.9544 $254.3160
20+ $15.2005 $304.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess