EN
  • EN
  • DE

SN54HC191TDE1

Part No SN54HC191TDE1
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER SNGL 4-BIT DIE  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Tube
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Trigger Type Positive Edge
Temperature Range - Operating 25°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number 54HC191
Standard Package 154
RoHS Status RoHS non-compliant
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259038-SN54HC191TDE1
Ultra Librarian 3D Model Ultra Librarian SN54HC191TDE1 CAD Model

Description

Product Overview: SN54HC191TDE1

The SN54HC191TDE1 is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the demands of modern digital electronics. This versatile 4-bit synchronous up/down counter is part of the HC family, known for its high-speed CMOS technology. The device is crafted to operate with a 2V to 6V power supply, making it suitable for a wide range of applications, from battery-powered devices to industrial systems.

With its synchronous reversible counting capability, the SN54HC191TDE1 is capable of performing both increment and decrement operations. It features a parallel load capability, allowing the user to preset the counter to any desired value with ease. This functionality is essential for applications requiring precise control and timing, such as digital clocks, frequency dividers, and other counting-related tasks.

The counter advances on the low-to-high transition of the clock input while the count-down operation is facilitated by the up/down count control input. The device also includes a clear function, which can be used to reset the counter to its zero state asynchronously, ensuring that the system can be quickly reset to a known state if necessary.

Furthermore, the SN54HC191TDE1 boasts outputs that can drive up to 10 low-power Schottky TTL equivalent loads, providing ample drive capability for interfacing with other logic families. This feature, combined with the counter's high noise immunity, makes it a robust choice for complex digital systems.

For design flexibility, the counter comes in a standard TDE package, which is known for its reliability and ease of integration into various circuit designs. Texas Instruments ensures that this product meets strict quality standards, offering consistent performance and durability for professional electronic applications.

In summary, the SN54HC191TDE1 from Texas Instruments is a versatile, high-performance 4-bit synchronous up/down counter that is well-suited for a broad range of digital applications. Its ease of use, combined with the advanced features of the HC family, makes it an excellent choice for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess