EN
  • EN
  • DE

SN74CB3Q16244DL

Part No SN74CB3Q16244DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 48SSOP  /  Bus Switch 4 x 1:1 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74CB3Q16244
Other Names 2156-SN74CB3Q16244DL,TEXTISSN74CB3Q16244DL,SN74CB3Q16244DLG4,SN74CB3Q16244DLG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256794-SN74CB3Q16244DL
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16244DL CAD Model

Description

Product Overview: SN74CB3Q16244DL

The SN74CB3Q16244DL from Texas Instruments is a high-performance, 16-bit FET bus switch designed with a low on-state resistance, providing a high-bandwidth pathway for data transfer in digital systems. This integrated circuit is part of the TI's 74CB series, renowned for its efficient bus exchange and signal gating capabilities.

Key Features

  • Low On-State Resistance: The switch offers a remarkably low on-state resistance (ron), which minimizes signal distortion and ensures efficient data transmission.
  • Wide Bus Interface: With a 16-bit bus interface, this component can handle extensive data lines, making it suitable for complex digital systems.
  • 5-V Tolerant Inputs: The inputs are tolerant to 5V, even when the device is powered off, which provides additional interfacing flexibility with higher voltage logic levels.
  • Quick Switching Speed: The SN74CB3Q16244DL boasts fast switching speeds that contribute to improved overall system performance.
  • Low Power Consumption: Engineered for low power consumption, the device helps in reducing the overall power requirements of the system it is integrated into.

Applications

With its ability to quickly switch signals with minimal propagation delay, the SN74CB3Q16244DL is ideal for a variety of applications, including:

  • Memory Interfacing
  • Signal Gating
  • Data Routing
  • Bus Isolation

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74CB3Q16244DL is no exception, as it undergoes rigorous testing and quality assurance measures to ensure it meets the industry standards for performance and durability.

Package and Availability

The SN74CB3Q16244DL is offered in a 48-pin SSOP (Shrink Small-Outline Package) that allows for a compact footprint on printed circuit boards. This package is well-suited for space-constrained applications while providing adequate thermal performance.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess