EN
  • EN
  • DE

MC10E416FNR2G

Part No MC10E416FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Quint Receiver 28-Pin PLCC T/R / IC LINE RCVR QUINT DIFF 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Reel package
Logic Type Differential Receiver
Supply Voltage 4.2 V ~ 5.7 V
Resolution 5
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787656-MC10E416FNR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name MC10E416
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10E416FNR2G CAD Model

Description

Product Overview: ON Semiconductor MC10E416FNR2G

The MC10E416FNR2G is a high-performance, quint differential line receiver designed to meet the rigorous demands of high-speed data communication systems. Manufactured by ON Semiconductor, a leader in semiconductor solutions, this integrated circuit is part of the MC10 series, known for its exceptional quality and reliability.

Key Features

  • High-Speed Performance: The MC10E416FNR2G operates with a typical propagation delay of 1.1 ns, making it suitable for high-speed applications that require rapid data processing and minimal signal latency.
  • Differential Line Receiver: This device features five differential line receivers, which provide improved noise immunity and are essential for maintaining signal integrity in environments with high electrical interference.
  • PECL Outputs: The Positive Emitter-Coupled Logic (PECL) outputs ensure compatibility with PECL logic families, allowing for seamless integration into a wide range of system architectures.
  • Wide Voltage Range: It operates over a wide voltage range, typically from 4.2V to 5.7V, providing flexibility in various power supply scenarios.
  • Temperature Range: The device is designed to function over an industrial temperature range, ensuring reliable performance across diverse operating conditions.

Applications

The MC10E416FNR2G is ideal for use in numerous high-speed data communication systems, including but not limited to:

  • Automated Test Equipment (ATE)
  • Backplane Data Transmission
  • Base Stations for Wireless Communications
  • Fiber Optic Receivers
  • High-Speed Computer Links

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MC10E416FNR2G is designed to meet the requirements of the RoHS directive, ensuring it is free from harmful substances commonly used in electronic equipment. Additionally, ON Semiconductor’s products are crafted to meet high-quality standards, providing customers with reliable and durable components for their electronic designs.

With its robust feature set and ON Semiconductor's reputation for quality, the MC10E416FNR2G is an excellent choice for designers looking to enhance the performance and integrity of their high-speed data communication systems.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4628 $60.0908
26+ $4.4823 $116.5398
40+ $4.3423 $173.6920
55+ $4.2023 $231.1265
72+ $4.0621 $292.4712
96+ $3.6419 $349.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess