EN
  • EN
  • DE

SN74ALS563BDWRG4

Part No SN74ALS563BDWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 20SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257363-SN74ALS563BDWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS563BDWRG4 CAD Model

Description

Product Overview: SN74ALS563BDWRG4 from Texas Instruments

The SN74ALS563BDWRG4 is a high-performance integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which combines the speed of Schottky TTL with lower power consumption. The SN74ALS563BDWRG4 is particularly suitable for systems that require a balance between power efficiency and speed.

Key Features

  • Type: Octal D-Type Transparent Latches with 3-State Outputs
  • Logic Family: ALS
  • Package: SOP (Small Outline Package) with 20 pins
  • Operating Temperature Range: -40°C to 85°C, making it suitable for industrial applications
  • Supply Voltage: Typically 5V, which is compatible with many digital systems
  • Output Current: Capable of driving 15 mA at the outputs, allowing for direct interfacing with many other logic families

Performance and Durability

The SN74ALS563BDWRG4 offers a robust design that ensures reliable performance in challenging conditions. It is characterized by its high noise immunity and low power consumption. The device's durability is further enhanced by its wide operating temperature range, which makes it suitable for industrial environments where temperatures can fluctuate significantly.

Applications

This versatile latch is perfect for applications that require the temporary storage of data. It can be used in:

  • Buffer storage
  • Memory address registers
  • System control registers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS563BDWRG4 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

Ordering and Packaging

The SN74ALS563BDWRG4 comes in tape and reel packaging, facilitating efficient assembly during the manufacturing process. This packaging ensures safe delivery and handling of the product from Texas Instruments to the end user.

For detailed specifications and application notes, customers are encouraged to refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess