EN
  • EN
  • DE

MC74HC373ADTG

Part No MC74HC373ADTG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC LATCH TRANSP OCT 3ST 20-TSSOP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr onsemi
Series 74HC
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 21ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HC373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74HC373ADTG-OS,MC74HC373ADTGOS,MC74HC373ADTG-ND,ONSONSMC74HC373ADTG
Standard Package 75
Win Source Part Number 1199503-MC74HC373ADTG
Ultra Librarian 3D Model Ultra Librarian MC74HC373ADTG CAD Model

Description

ON Semiconductor MC74HC373ADTG Octal D-Type Latch

The MC74HC373ADTG from ON Semiconductor is a high-performance, octal D-type latch that is designed to interface directly with the high-speed switching characteristics of LSTTL and CMOS logic. This device is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation.

This integrated circuit features eight latches with three-state outputs for bus-organized systems applications. Each latch is transparent, meaning that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is low, the data that meets the setup and hold time requirements on the D inputs is latched. The octal D-type latch is further equipped with an output enable (OE) input, which, when high, puts the outputs in a high-impedance state, allowing for interfacing with bus lines in a multi-master system.

The MC74HC373ADTG operates over a broad voltage range of 2V to 6V and offers a significant advantage in power and density for systems designers. ON Semiconductor's commitment to quality ensures that this device meets the stringent requirements necessary for use in a wide range of industrial and commercial applications.

Key features of the MC74HC373ADTG include:

  • Eight latches in a single package
  • Output drive capability of 15 LSTTL loads
  • High noise immunity characteristic of CMOS devices
  • Low power consumption: ICC = 4μA maximum at TA = 25°C
  • Functionally compatible with the MC74HC373
  • Pin and function compatible with the 74LS373

The device is provided in a TSSOP-20 package, which is designed for space-saving in PCB layouts and is ideal for surface-mount technology (SMT) processes. Whether you are working on data storage, buffer memory, or bus-oriented systems, the MC74HC373ADTG brings reliability and performance to your design.

ON Semiconductor's MC74HC373ADTG is an excellent choice for designers who require a latch that combines the low power characteristics of CMOS with the processing speed similar to LSTTL devices.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1631 $52.3395
105+ $0.9543 $100.2015
165+ $0.9245 $152.5425
225+ $0.8947 $201.3075
290+ $0.8649 $250.8210
390+ $0.7754 $302.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,224 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess