EN
  • EN
  • DE
  • IT

74LVT162373DGG,118

Part No 74LVT162373DGG,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC 16BIT TRANSP LATCH 48TSSOP  /  D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Nexperia USA Inc.
Series 74LVT
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 3ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74LVT162373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-8997-6-ND,568-8997-2,568-8997-1,74LVT162373DGG,118-ND,568-8997-6,568-8997-1-ND,568-8997-2-ND,1727-6694-6,1727-6694-1,74LVT162373DGG118,1727-6694-2,935264164118
Standard Package 2,000
Win Source Part Number 1191388-74LVT162373DGG,118
Ultra Librarian 3D Model Ultra Librarian 74LVT162373DGG,118 CAD Model

Description

The 74LVT162373DGG,118 is a D-Type Transparent Latch from the 74LVT series of Integrated Circuits (ICs).

  • Package: 48-TFSOP (0.240", 6.10mm Width)
  • Packaging Type: Tape & Reel
  • Logic Type: D-Type Transparent Latch
  • Output Type: Tri-State
  • Number of Circuits: 2 Independent
  • Propagation Delay Time: 3ns
  • Voltage Supply Range: 2.7V ~ 3.6V
  • Current Output High: 12mA
  • Current Output Low: 12mA
  • Operating Temperature Range: -40°C ~ 85°C
  • Supplier: Nexperia USA Inc.
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 1BIT US8 / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Lowest to $0.1390
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
ON Semiconductor
IC FLIP FLOP D 14TSSOP
Lowest to $1.0380
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL SC74A
Lowest to $0.0808
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.8411
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC / Flip Flop JK-Type Neg-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.5232
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC / Flip Flop JK-Type Neg-Edge 2-Element 14-Pin SOIC Tube
Lowest to $0.5232

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7171 $57.3680
195+ $0.5884 $114.7380
295+ $0.5701 $168.1795
410+ $0.5517 $226.1970
525+ $0.5333 $279.9825
705+ $0.4781 $337.0605
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,289 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess