EN
  • EN
  • DE

MC100EP131MNR4G

Part No MC100EP131MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG QUAD 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 120mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 207756-MC100EP131MNR4G
Ultra Librarian 3D Model Ultra Librarian MC100EP131MNR4G CAD Model

Description

ON Semiconductor MC100EP131MNR4G Product Overview

The ON Semiconductor MC100EP131MNR4G is a high-performance, precision 4-bit synchronous state machine designed to operate at exceptionally high speeds with a minimal power draw. This device is part of ON Semiconductor's 100EP series, which is renowned for its advanced high-speed bipolar technology. The MC100EP131MNR4G is specifically tailored for demanding applications that require fast and reliable digital logic operations.

Key Features

  • High-Speed Performance: The MC100EP131MNR4G boasts a maximum frequency of operation exceeding 1.1 GHz, making it suitable for high-speed computing, data processing, and signal conditioning applications.
  • Low Power Consumption: Despite its high-speed capabilities, this state machine is designed for low power consumption, helping to maintain energy efficiency in electronic systems.
  • Multiple Power Supply Options: It operates with a supply voltage range of 3.0 V to 5.5 V, providing flexibility in various power environments and compatibility with other logic families.
  • Programmable Functionality: Users can program the device to perform a variety of logical operations, making it adaptable to a wide range of applications.
  • Temperature Range: The device is specified for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.
  • Package Type: Housed in a compact 32-pin QFN package, the MC100EP131MNR4G is designed for space-saving implementations in dense circuit designs.

Applications

The versatility of the MC100EP131MNR4G makes it an ideal choice for various high-speed digital applications. These include:

  • Advanced telecommunications systems
  • High-speed data acquisition and processing units
  • Automatic test equipment (ATE)
  • Precision timing circuits
  • High-frequency clock generation and distribution networks

Reliability and Quality Assurance

ON Semiconductor is committed to providing high-quality products. The MC100EP131MNR4G is manufactured under strict quality control measures, ensuring that each device meets the rigorous standards expected by industry professionals. With ON Semiconductor's reputation for reliability, customers can trust the MC100EP131MNR4G for their critical electronic system designs.

You May Also Be Interested in

Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5061 $66.0244
9+ $13.5435 $121.8915
14+ $13.1208 $183.6912
19+ $12.6969 $241.2411
24+ $12.2742 $294.5808
32+ $11.0048 $352.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess