EN
  • EN
  • DE

LM393ADG4

Part No LM393ADG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 2 DIFF 8SOIC / Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series -
Package Tube
Product Status Obsolete
Type Differential
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number LM393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378817-LM393ADG4
Ultra Librarian 3D Model Ultra Librarian LM393ADG4 CAD Model

Description

Overview of Texas Instruments LM393ADG4

The Texas Instruments LM393ADG4 is a versatile and reliable low-power voltage comparator that is widely used in various electronic applications. This integrated circuit is designed to compare two input voltage levels and provide a digital output to indicate which input is higher. The LM393ADG4 is a part of the LM393 series, which is known for its precision and stability.

Key Features

  • Dual Comparators: The LM393ADG4 contains two independent voltage comparators in a single package, allowing for multiple comparisons or different systems within the same project.
  • Wide Supply Voltage Range: It operates from a single power supply over a wide range of voltages, from 2V to 36V, or a dual supply of ±1V to ±18V, making it suitable for battery-operated devices as well as for more traditional power supplies.
  • Low Supply Current Drain: The device is optimized for low power consumption, drawing as little as 0.8 mA, which is ideal for portable and battery-powered applications where power efficiency is crucial.
  • Low Input Bias Current: The LM393ADG4 boasts a low input bias current, typically 25 nA, which enhances its accuracy and reduces its impact on the rest of the circuit.
  • Low Input Offset Voltage: It provides a low input offset voltage, which minimizes errors in the comparison process and increases the reliability of the output.
  • Output Compatibility: The output of the LM393ADG4 can be connected to other TTL or MOS logic and can also drive loads such as relays, solenoids, LEDs, and other devices directly.
  • Differential Input Voltage Range: It can handle a differential input voltage range equal to the power supply voltage, offering great flexibility in designing control and monitoring systems.

Applications

The LM393ADG4 is commonly used in a multitude of applications including, but not limited to:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Battery chargers
  • Relay drivers
  • Precision timing circuits
  • Pulse generators

With its precision, low power consumption, and versatile power supply options, the LM393ADG4 from Texas Instruments is a suitable choice for designers looking to implement an efficient voltage comparison solution in their electronic projects.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $2.9245
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Micrel
Comparator with Reference
Need more? Email Us
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $12.6623
Renesas Electronics America
Lowest to $1.8203

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1307 $50.3195
820+ $0.1225 $100.4500
1,270+ $0.1183 $150.2410
1,820+ $0.1100 $200.2000
2,365+ $0.1059 $250.4535
2,950+ $0.1018 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146,350 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess