EN
  • EN
  • DE

5962-87739012A

Part No 5962-87739012A
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description QUAD COMPARATOR (PM139ARC/883) / Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1314875-5962-87739012A
Ultra Librarian 3D Model Ultra Librarian 5962-87739012A CAD Model

Description

Analog Devices Inc. presents the 5962-87739012A, a high-performance, precision integrated circuit designed for a wide range of applications including industrial, military, and aerospace sectors. This product is a testament to Analog Devices' commitment to providing robust and reliable components that meet the stringent requirements of critical systems.

Key Features

  • High Precision: The 5962-87739012A is built for applications where accuracy is paramount, ensuring precise readings and control in your systems.
  • Durability: Constructed to withstand harsh environments, this component is suitable for use in extreme conditions, making it ideal for military and aerospace applications.
  • Temperature Range: This device operates over a broad temperature range, maintaining performance across various operating conditions.
  • Quality Assurance: As with all Analog Devices products, the 5962-87739012A comes with a guarantee of quality, backed by rigorous testing and certification processes.

Applications

The versatility of the 5962-87739012A allows it to be integrated into numerous systems, including but not limited to:

  • Precision instrumentation
  • Flight control systems
  • Communications equipment
  • Satellite and space applications

Technical Specifications

The 5962-87739012A boasts a range of technical specifications that underscore its performance capabilities:

  • Input Voltage: The device operates within a specified voltage range, tailored for stability and energy efficiency.
  • Output Characteristics: It delivers consistent and regulated outputs, vital for maintaining system integrity.
  • Package: Encased in a robust package that ensures protection and longevity of the component.

For detailed specifications, application notes, and additional resources, please refer to the official Analog Devices Inc. datasheet for the 5962-87739012A. This will provide comprehensive information to evaluate the suitability of this product for your specific needs.

Note: The above description is for informational purposes only and does not constitute technical advice. Product specifications are subject to change, and it is recommended to consult the latest datasheets and product guides before integrating this component into your design.

You May Also Be Interested in

Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess