Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Manufacturer Pericom
Win Source Part Number 347837-PI2EQX4402NBEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2EQX4402NBEX CAD Model

Description

The PI2EQX4402NBEX is a ReDriver IC from Pericom (now Diodes Incorporated) designed to enhance signal integrity in high-speed data transmission applications. It's primarily used in PCIe (Peripheral Component Interconnect Express) Gen4 systems to compensate for signal loss and Inter-Symbol Interference (ISI), allowing for longer PCB traces and improved system reliability.

Applications:

  • Servers and Data Centers: Improves signal quality for PCIe connections between CPUs, GPUs, and storage devices.
  • Desktop Computers and Workstations: Enhances PCIe performance for graphics cards, SSDs, and other peripherals.
  • Laptop and Notebook Computers: Maintains signal integrity in compact and power-constrained designs.
  • Storage Systems (SSDs, NVMe Drives): Ensures reliable high-speed data transfer for storage devices.
  • Expansion Cards: Boosts signal strength for PCIe add-in cards.

Features:

  • PCIe Gen4 Compliance: Supports high-speed PCIe Gen4 data rates (16 GT/s).
  • Adjustable Equalization: Allows fine-tuning of the signal to compensate for channel loss at different frequencies.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Automatic Laning Configuration: Simplifies system design and reduces development time.
  • Compact Package: Available in small form factor packages for space-constrained applications.

Benefits:

  • Improved Signal Integrity: Reduces bit error rates (BER) and ensures reliable data transmission.
  • Extended Channel Reach: Enables longer PCB traces and cable lengths without significant signal degradation.
  • Enhanced System Performance: Allows for higher data transfer rates and improved overall system responsiveness.
  • Reduced System Cost: Optimizes signal quality, potentially reducing the need for expensive PCB materials or complex routing techniques.
  • Simplified Design: Automatic laning configuration simplifies the design process.

Additional Details:

The PI2EQX4402NBEX operates typically from a 3.3V supply. Detailed specifications, including specific equalization ranges, power consumption figures, and supported PCIe data rates, are found in the product datasheet. The package type is typically a small QFN or similar, designed for surface mounting. The automatic laning feature simplifies configuration and reduces development time. The adjustable equalization is crucial for optimizing signal performance in various applications and PCB layouts.

You May Also Be Interested in

NXP / Nexperia
Simple 2-wire bus buffer
Need more? Email Us
ECAD model for PCA9605DP
Texas Instruments
IC MULTIPLEXER 1CH 48TSSOP
Lowest to $6.0948
ECAD model for SN65MLVD128DGGR
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Need more? Email Us
ECAD model for SN65LVDS104DRG4
Diodes Incorporated
IC REDRIVER USB 3.0 1CH 20TQFN
Lowest to $3.8865
ECAD model for PI3EQX7741AIZDEX
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $26.8214
ECAD model for SN65LVDS109DBT
Texas Instruments
DisplayPort 1:1 Dual-Mode Repeater
Lowest to $5.9940
ECAD model for SN75DP120RHHT
Texas Instruments
Low-Power 12 Gbps 4-Lane Linear Repeater With Equalization
Need more? Email Us
ECAD model for DS125BR401ANJYT
NXP / Nexperia
Lowest to $0.2802
ECAD model for PCA9515ADP/G
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.6722
ECAD model for TUSB544RNQR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention