EN
  • EN
  • DE

DS125BR401ANJYT

Part No DS125BR401ANJYT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Low-Power 12 Gbps 4-Lane Linear Repeater With Equalization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications PCIe, SAS, SATA
Input CML
Output CML
Data Rate (Maximum) 12Gbps
Number of Channels 4
Delay Time 80ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 5pF
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 54-WFQFN Exposed Pad
Manufacturer Package 54-WQFN (10x5.5)
Win Source Part Number 1168777-DS125BR401ANJYT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS125BR401
Introduction Date September 08, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS125BR401ANJYT CAD Model

Description

The DS125BR401ANJYT is a state-of-the-art signal conditioning and retiming repeater designed by Texas Instruments, specifically tailored for high-speed signal transmission applications. This advanced semiconductor device is a key component for ensuring signal integrity in systems that require the transmission of high-speed differential signals.

Key Features

  • High-Speed Performance: The DS125BR401ANJYT is capable of handling data rates up to 12.5 Gbps, making it suitable for a variety of high-speed interfaces such as PCIe, SATA, SAS, and Fibre Channel.
  • Signal Conditioning: With its integrated signal conditioning features, including programmable equalization and output de-emphasis, this device can effectively compensate for signal degradation over long PCB traces and cables.
  • Low Power Consumption: Designed with power efficiency in mind, the DS125BR401ANJYT operates with a low power consumption, minimizing thermal footprints and saving energy in high-performance systems.
  • Flexible Integration: The device comes in a compact 36-pin WQFN package, making it easy to integrate into various circuit board designs without consuming excessive space.

Applications

The DS125BR401ANJYT is versatile and can be employed in a wide range of applications, including but not limited to:

  • Data centers and enterprise systems
  • High-speed backplanes and cable extenders
  • Networking and telecommunication equipment
  • Storage arrays and servers

Technical Specifications

Parameter Value Data Rate Up to 12.5 Gbps Supply Voltage 3.3V ±10% Operating Temperature -40°C to +85°C Package 36-pin WQFN

Overall, the DS125BR401ANJYT from Texas Instruments represents a robust solution for maintaining signal integrity in high-speed digital applications, ensuring reliable communication and data transfer across complex electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess