EN
  • EN
  • DE

PI3DPX1207CZHEX

Part No PI3DPX1207CZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tape & Reel
Type Buffer, ReDriver
Applications USB
Data Rate (Max) 10Gbps
Number of Channels 4
Signal Conditioning Input Equalization
Mounting SMD (SMT)
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI3DPX1207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI3DPX1207CZHEXDKR,31-PI3DPX1207CZHEXTR,31-PI3DPX1207CZHEXCT
Standard Package 3,500
Win Source Part Number 970903-PI3DPX1207CZHEX
Ultra Librarian 3D Model Ultra Librarian PI3DPX1207CZHEX CAD Model

Description

Introducing the PI3DPX1207CZHEX from Diodes Incorporated

The PI3DPX1207CZHEX is a cutting-edge, high-performance ReDriver designed by Diodes Incorporated to enhance signal integrity in high-speed digital interfaces. This sophisticated device is specifically engineered for applications that demand robust signal conditioning and is suitable for use with protocols such as USB 3.2 Gen 1, providing an excellent solution for maintaining signal integrity over longer distances or through various mediums.

Key Features

  • High-Speed Performance: The PI3DPX1207CZHEX supports data rates up to 10 Gbps, making it ideal for fast and reliable data transfer in high-speed computing and consumer applications.
  • Signal Integrity Enhancement: With its advanced equalization and output swing control, this ReDriver can compensate for signal loss and crosstalk, ensuring a clean and stable signal transmission.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power draw, contributing to the overall power management of the system.
  • Programmability: Users can program the equalization, flat gain, and output swing levels via I2C or pin strapping options, offering flexibility to optimize performance for specific applications and cable characteristics.
  • Compact Form Factor: The PI3DPX1207CZHEX comes in a small package, making it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The versatility of the PI3DPX1207CZHEX allows it to be utilized across a broad range of applications, including:

  • Notebook and Desktop Computers
  • Docking Stations
  • Mobile Devices and Tablets
  • Data Centers and Servers
  • Consumer Electronics

With its impressive specifications and adaptability, the PI3DPX1207CZHEX from Diodes Incorporated is an excellent choice for designers looking to improve signal integrity in their high-speed digital interfaces. Its integration into your system ensures that data transmission remains fast, efficient, and reliable, even in the most demanding of environments.

Conclusion

Diodes Incorporated's PI3DPX1207CZHEX represents a significant step forward in ReDriver technology, delivering unparalleled performance and flexibility. Whether for personal computing devices or large-scale data infrastructure, this product stands out as an essential component for maintaining high-speed data integrity.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4479 $51.4059
50+ $2.0085 $100.4250
78+ $1.9458 $151.7724
107+ $1.8830 $201.4810
138+ $1.8202 $251.1876
184+ $1.6319 $300.2696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess