EN
  • EN
  • DE

AD2S46SD14B

Part No AD2S46SD14B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Resolver to Digital 16bit Parallel ±2.6arcmin 28-Pin DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 171119-AD2S46SD14B
Popularity Low
Supply and Demand Status Limited
Family Name AD2S46
Introduction Date June 02, 2003
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD2S46SD14B CAD Model

Description

Introducing the AD2S46SD14B from Analog Devices Inc.

The AD2S46SD14B is a state-of-the-art variable resolution, monolithic resolver-to-digital converter, brought to you by the renowned Analog Devices Inc. This innovative product is designed to integrate seamlessly with a wide range of industrial and automotive applications, providing precise angular displacement and velocity measurements. With its robust construction and cutting-edge technology, the AD2S46SD14B stands out as a top-tier solution for systems requiring high-performance motion control and position sensing.

Key Features

  • Variable Resolution: Users can program the resolution from 10 to 16 bits, allowing for flexibility in application precision and performance.
  • High Accuracy: The device delivers exceptional accuracy and tracking performance, ensuring reliable and consistent readings.
  • Wide Dynamic Range: With its ability to handle a broad range of signal conditions, the AD2S46SD14B is suitable for diverse environments and operational demands.
  • Type II Tracking Loop: The inclusion of a Type II tracking loop provides low noise and high bandwidth, which is essential for dynamic applications.
  • Loss of Signal Detection: It has built-in features to detect loss of resolver signals, which enhances system safety and reliability.

Applications

The versatility of the AD2S46SD14B makes it an ideal choice for numerous applications, including but not limited to:

  • Automotive position sensing
  • Robotics and automation systems
  • Servo motor control
  • Industrial process control

Reliability and Support

Analog Devices Inc. is committed to delivering high-quality products, and the AD2S46SD14B is no exception. Customers can expect reliable performance and durability in even the most challenging conditions. Furthermore, Analog Devices provides extensive technical support and documentation, ensuring that integrating the AD2S46SD14B into your systems will be as smooth as possible.

For engineers and system designers looking for a resolver-to-digital converter that offers precision, adaptability, and reliability, the AD2S46SD14B from Analog Devices Inc. is an exceptional choice. Its advanced features and robust design make it a vital component in the precision control of motion and positioning systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess