EN
  • EN
  • DE

SN74ALVCH16240DGG

Part No SN74ALVCH16240DGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253891-SN74ALVCH16240DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16240DGG CAD Model

Description

The SN74ALVCH16240DGG is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their innovation in semiconductor technology. This particular device is a 16-bit buffer and line driver designed with the advanced ALVCH technology that offers a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications.

Key Features:

  • Technology: The device is built using Texas Instruments' advanced ALVCH technology, which stands for Advanced Low-Voltage CMOS. This technology helps in minimizing power consumption without sacrificing speed, ensuring efficient operation.
  • Bus-Hold Data Inputs: The SN74ALVCH16240DGG comes equipped with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count.
  • Wide Bus Interface: With a 16-bit wide bus interface, this IC can handle a significant amount of data, making it suitable for high-speed data transfer applications.
  • High-Drive Outputs: The outputs can drive up to 24 mA, providing good signal integrity and the ability to drive heavier loads when necessary.
  • Compatibility: It is designed to interface with 3.3 V or 2.5 V components, allowing for seamless integration into mixed-voltage systems.
  • Package: The device is available in a 48-pin TSSOP (DGG) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

Applications:

The SN74ALVCH16240DGG is versatile and can be used in various applications, including:

  • Memory buffering and data routing in servers and workstations
  • Signal buffering in telecommunications
  • Bus isolation and extension in distributed computing systems
  • Interface translation in multi-voltage systems

With its robust design and high-speed operation, the SN74ALVCH16240DGG from Texas Instruments is an excellent choice for designers looking for a reliable buffer/line driver that can meet the demands of modern electronic systems.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8133 $50.6394
44+ $2.3084 $101.5696
68+ $2.2363 $152.0684
93+ $2.1641 $201.2613
120+ $2.0920 $251.0400
160+ $1.8756 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess