EN
  • EN
  • DE

TDA9882TS/V1,118

Part No TDA9882TS/V1,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC IF-PLL DEMOD 24-SSOP / I2C Bus Controlled Single and IF-PLL Demodulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Demodulator
Applications Set-Top Boxes
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 796621-TDA9882TS/V1,118
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA9882TS/V1,118 CAD Model

Description

The TDA9882TS/V1,118 is a high-performance integrated circuit (IC) manufactured by NXP Semiconductors, designed to cater to the advanced requirements of contemporary analog television and video signal processing. This versatile IC is specifically engineered for use in multistandard vision IF (Intermediate Frequency) signal processing systems.

Key Features

  • Multi-standard Capability: The TDA9882TS/V1,118 is compatible with various television standards, including B/G, I, D/K, M, and N. This makes it suitable for deployment in diverse geographic markets.
  • Alignment-Free Vision IF Amplifier: This product incorporates an alignment-free vision IF amplifier, which simplifies the design process and reduces the need for manual adjustments during manufacturing or servicing.
  • Integrated Sound Demodulation: The IC offers integrated sound demodulation features, providing support for FM and AM sound processing without the need for additional components.
  • AGC (Automatic Gain Control): With a built-in AGC circuit, the TDA9882TS/V1,118 ensures consistent signal strength and quality, enhancing the overall viewing experience.
  • Compact Surface-Mount Package: The IC is available in a small surface-mount package, which allows for a more compact design footprint in the end product.

Applications

The TDA9882TS/V1,118 is suitable for a wide range of applications within the television and video processing industry. It is commonly used in:

  • Television sets
  • Set-top boxes
  • Video recorders
  • PC TV cards

Technical Specifications

The device operates over a wide supply voltage range and is characterized by low power consumption, making it an energy-efficient solution for modern electronic equipment. It is designed to provide excellent sensitivity and sound carrier suppression, ensuring high-quality signal processing.

Conclusion

The TDA9882TS/V1,118 by NXP Semiconductors is a robust and flexible solution for analog TV and video signal processing. With its multi-standard support, integrated sound demodulation, and alignment-free vision IF amplifier, it is an ideal choice for manufacturers looking to create high-quality, reliable consumer electronics with minimal design complexity.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess