EN
  • EN
  • DE

AD8031ANZ

Part No AD8031ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 35 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 450nA
Voltage - Input Offset 1mV
Operating Supply Current 900μA
Output Current per Channel 15mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1138140-AD8031ANZ
Manufacturer Homepage www.analog.com
Family Name AD8031
Introduction Date August 15, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8031ANZ CAD Model

Description

AD8031ANZ Low Power, High Speed Rail-to-Rail Input/Output Amplifier

The AD8031ANZ is a high-performance, single-supply operational amplifier from Analog Devices Inc., designed to deliver precision and speed while maintaining low power consumption. This device is an ideal choice for battery-powered applications and portable devices due to its efficient operation and compact footprint.

Key Features:

  • Wide Supply Voltage Range: The AD8031ANZ operates on a single supply voltage ranging from 2.7V to 12V, or dual supplies of ±1.35V to ±6V, making it versatile for various circuit configurations.
  • High Speed: With a 80 MHz bandwidth and a 30 V/μs slew rate, this amplifier is suitable for fast signal processing applications such as video, communications, and photodiode preamplifiers.
  • Rail-to-Rail Input/Output: The amplifier offers rail-to-rail input and output swing, which maximizes the dynamic range in low supply voltage applications.
  • Low Power Consumption: With a quiescent current of just 2.7 mA per amplifier, the AD8031ANZ is optimized for power-sensitive circuits.
  • Low Input Bias Current: The device features a low input bias current of 1 pA, making it suitable for high-impedance sensor interfaces and precision applications.
  • Low Offset Voltage: The operational amplifier has a low offset voltage of 1.5 mV, which ensures accuracy in measurement and control systems.

Applications:

The AD8031ANZ is widely used in a variety of applications that require high speed and precision with minimal power draw. These include:

  • Battery-powered instrumentation
  • Portable medical devices
  • Data acquisition systems
  • Active filters
  • ADC/DAC buffer amplifiers
  • Audio and video signal processing

Package and Reliability:

The AD8031ANZ is provided in an 8-lead PDIP (Plastic Dual In-line Package), which is recognized for its ease of handling and reliability in a wide range of environmental conditions. Analog Devices Inc. ensures that this product meets rigorous standards for performance and durability, making it a dependable choice for both commercial and industrial applications.

With its combination of low power consumption, high speed, and precision, the AD8031ANZ operational amplifier stands out as a top-tier component for designers looking to optimize their systems without compromising on performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7276 $52.3656
14+ $7.1612 $100.2568
22+ $6.9374 $152.6228
30+ $6.7136 $201.4080
39+ $6.4898 $253.1022
52+ $5.8184 $302.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,976 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess