EN
  • EN
  • DE

LM49352RL/NOPB

Part No LM49352RL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Boomer Mono Class D Audio Codec Subsystem with Ground Referenced Headphone Amplifiers, Earpiece Driver, and Audio DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer, PowerWise
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load 1.4W x 1 @ 8 Ohm; 65mW x 2 @ 32 Ohm
Features Depop, Differential Inputs, I2C, I2S, Microphone, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 36-DSBGA
Package 36-WFBGA, DSBGA
Win Source Part Number 1200147-LM49352RL/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM49352
Introduction Date March 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM49352RL/NOPB CAD Model

Description

The LM49352RL/NOPB is an advanced audio subsystem designed by Texas Instruments, tailored for portable applications that demand high-quality audio performance. This integrated circuit combines multiple functionalities to offer a comprehensive solution for sound processing and output in compact devices such as smartphones, tablets, and other multimedia gadgets.

Key Features

  • Integrated Audio System: The LM49352RL/NOPB includes a mono earpiece driver, a stereo headphone driver, and a stereo Class D speaker amplifier, providing a versatile audio output range for various listening scenarios.
  • High-Quality Sound: With its high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the device ensures crisp, clear audio playback that meets the demands of audiophiles and casual listeners alike.
  • Advanced Signal Processing: Featuring integrated digital signal processing (DSP), the LM49352RL/NOPB can handle complex audio processing tasks, offering features such as 3D sound enhancement, equalization, and dynamic range control for an optimized listening experience.
  • Energy Efficient: Designed with power conservation in mind, this audio subsystem includes a low-power mode, making it ideal for battery-operated devices where power management is critical.

Applications

The LM49352RL/NOPB is suitable for a wide array of audio applications, particularly in the portable electronics market. Its compact size and integration of multiple audio components make it an excellent choice for:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units

Technical Specifications

The LM49352RL/NOPB offers a range of technical specifications that make it a powerful and flexible option for designers. It operates over a wide voltage range, supports various audio formats, and interfaces seamlessly with other components in the system. For detailed technical information, designers should refer to the official Texas Instruments datasheet.

Quality and Reliability

As with all Texas Instruments products, the LM49352RL/NOPB is manufactured to high standards of quality and reliability. This product is available in a lead-free, environmentally friendly package, reflecting Texas Instruments' commitment to sustainability.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3476 $51.6472
52+ $1.9263 $100.1676
81+ $1.8661 $151.1541
111+ $1.8059 $200.4549
144+ $1.7457 $251.3808
192+ $1.5651 $300.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess