EN
  • EN
  • DE

TUSB544RNQR

Part No TUSB544RNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications USB Type C
Data Rate (Max) 8.1Gbps
Number of Channels 4
Delay Time 10.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB544
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 975219-TUSB544RNQR
Ultra Librarian 3D Model Ultra Librarian TUSB544RNQR CAD Model

Description

The TUSB544RNQR is a high-performance, versatile signal conditioner from Texas Instruments, designed to enhance the capabilities of USB Type-C and DisplayPort systems. This advanced integrated circuit is engineered to manage signal integrity challenges by providing redriver functionality for USB 3.1 Gen 1 and Gen 2 data rates up to 10 Gbps, as well as DisplayPort data rates up to 8.1 Gbps (HBR3).

Key Features

  • Compatibility: The device supports both USB Type-C and DisplayPort interfaces, making it a flexible solution for a variety of applications.
  • Data Rate Support: It is capable of handling USB 3.1 Gen 1 (5 Gbps) and Gen 2 (10 Gbps), as well as DisplayPort HBR2 (5.4 Gbps) and HBR3 (8.1 Gbps).
  • Channel Configuration: The TUSB544RNQR offers four differential channels, each of which can be independently configured to operate in USB or DisplayPort modes.
  • Signal Conditioning: Integrated linear redriver circuits enable the device to compensate for signal attenuation and improve signal quality over long PCB traces and cables.
  • Low Power Consumption: Designed with power efficiency in mind, it features low idle power consumption, making it suitable for battery-powered applications.
  • Adjustable Equalization and Output Swing: It provides programmable equalization and output swing settings, allowing optimization for various channel conditions.

Applications

The TUSB544RNQR is ideal for a wide range of applications, including laptops, desktops, docking stations, monitors, and other peripherals that require robust data transfer capabilities. Its ability to support both USB and DisplayPort protocols in a single device simplifies design and enhances the flexibility of the end product.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TUSB544RNQR is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of daily use in a variety of settings.

You May Also Be Interested in

Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9216 $53.5296
14+ $7.3203 $102.4842
22+ $7.0916 $156.0152
30+ $6.8628 $205.8840
38+ $6.6340 $252.0920
51+ $5.9478 $303.3378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess