EN
  • EN
  • DE

LT1529CQ-3.3#PBF

Part No LT1529CQ-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 3A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.95V @ 3A
Output Current 3A
Operating Supply Current 100μA to 160mA
PSRR 62dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.6V @ 3A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 136068-LT1529CQ-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1529CQ-3.3#PBF CAD Model

Description

Linear Technology's LT1529CQ-3.3#PBF Low-Dropout Regulator

The LT1529CQ-3.3#PBF is a robust low-dropout regulator (LDO) from Linear Technology, designed to deliver a fixed output voltage of 3.3V with an impressive output current capability of up to 3A. This high-performance LDO is an ideal choice for demanding applications that require a stable and reliable power supply, thanks to its low dropout voltage and fast transient response.

Key Features

  • Output Voltage: Fixed at 3.3V, offering a precise voltage source for sensitive electronics.
  • High Output Current: Capable of supplying up to 3A, making it suitable for high-current applications.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, enhancing efficiency and allowing operation under tighter input voltage constraints.
  • Fast Transient Response: Quickly responds to changes in load, ensuring stable operation for dynamic power demands.
  • Thermal Protection: Features built-in thermal shutdown protection to prevent overheating and damage to the regulator and the system it powers.
  • Current Limit Protection: Incorporates current limiting to safeguard the device and the load from excessive current conditions.
  • Adjustable Current Limit: Allows the user to set the current limit threshold according to specific application needs.
  • Wide Operating Temperature Range: Suitable for industrial applications with a junction temperature range from -40°C to 125°C.

Applications

The LT1529CQ-3.3#PBF is versatile and can be used in a variety of applications, including:

  • Microprocessor and microcontroller-based systems
  • Power supplies for DSPs and high-speed logic
  • Automotive electronics
  • Portable battery-powered devices
  • Communication equipment

Package and Reliability

The regulator comes in a thermally enhanced 5-lead TO-220 package, which is designed to handle high power levels. The LT1529CQ-3.3#PBF's robust package, combined with its internal protection features, ensures a reliable performance in a wide range of environmental conditions and usage scenarios.

With its combination of high current capability, low dropout performance, and protection features, the LT1529CQ-3.3#PBF from Linear Technology stands out as a power management solution for designers looking to optimize their systems for reliability and efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess