EN
  • EN
  • DE

LM1036N/NOPB

Part No LM1036N/NOPB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC TONE/VOL/BAL DUAL DC 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 9 V to 16 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 75dB
Case / Package 20-DIP
Win Source Part Number 070994-LM1036N/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1036N/NOPB CAD Model

Description

The LM1036N/NOPB is a sophisticated audio processor developed by Texas Instruments, a global leader in semiconductor technology.

  • Type: Dual DC Operated Tone/Volume/Balance Circuit
  • Operating Voltage: 9V to 16V
  • Control: Digital Control of Bass, Treble, Balance, and Volume
  • Multiplexer: Four-Channel Stereo with Programmable Turn-Off Function
  • Package: 20-PDIP (Plastic Dual-In-Line Package)
  • Compliance: Lead-Free, RoHS Compliant (NOPB: No Pb)
  • Applications: Stereo TV, Stereo Radio, High-Quality Stereo Sound Systems, Car Audio Systems

You May Also Be Interested in

Texas Instruments
Lowest to $3.8651
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess