EN
  • EN
  • DE

USB2251-NU-05

Part No USB2251-NU-05
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB CONTROLLER 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol USB
Function Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 165mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Base Product Number USB2251
Standard Package 90 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 396402-USB2251-NU-05
Ultra Librarian 3D Model Ultra Librarian USB2251-NU-05 CAD Model

Description

Microchip Technology USB2251-NU-05 Product Overview

The USB2251-NU-05 is a highly integrated and feature-rich USB 2.0 Full-Speed IC solution from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for flexibility, this product is ideal for developers looking to add USB connectivity to their applications with minimal design effort and time to market.

Key Features

  • USB 2.0 Compliance: The device is fully compliant with the USB 2.0 specification and supports full-speed operation at 12 Mbps, ensuring broad compatibility with USB hosts and devices.
  • Integration: The USB2251-NU-05 integrates multiple interfaces and features, reducing the need for additional components and simplifying design. It includes a USB transceiver, voltage regulator, and oscillator, which help streamline the development process.
  • Flexibility: With its configurable endpoints and versatile interface options, the USB2251-NU-05 can be adapted to a wide range of applications, including but not limited to data acquisition, control systems, and communication interfaces.
  • Power Management: Advanced power management features are built into the device, supporting both self-powered and bus-powered configurations, which is crucial for portable and low-power applications.

Applications

The USB2251-NU-05 is suitable for a diverse set of applications across various industries. It can be utilized in:

  • Industrial Control
  • Medical Devices
  • Consumer Electronics
  • Data Loggers
  • Instrumentation

Support and Resources

Microchip Technology provides extensive support and resources to assist with the implementation of the USB2251-NU-05. Developers can access a wide range of tools, including development kits, software libraries, and technical documentation, ensuring a smooth integration of the IC into their projects.

In conclusion, the USB2251-NU-05 from Microchip Technology is a versatile USB interface solution that offers ease of integration, robust performance, and compatibility with USB 2.0 devices. Whether it's for industrial, medical, consumer, or any other embedded system, this product provides a reliable and efficient path to integrate USB connectivity into your design.

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess