EN
  • EN
  • DE

PM5329-FI

Part No PM5329-FI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET 672FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol Ethernet
Interface Ethernet
Standards 10/100 Base-T/TX
Voltage - Supply 1.2V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 672-BGA, FCBGA
Supplier Device Package 672-FCBGA (27x27)
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 890013-PM5329-FI
Ultra Librarian 3D Model Ultra Librarian PM5329-FI CAD Model

Description

The PM5329-FI is a state-of-the-art integrated circuit product from Microchip Technology, a leader in the semiconductor industry. This high-performance chip is designed to cater to the demanding needs of modern electronic systems, offering a blend of efficiency, reliability, and versatility.

Key Features

  • Advanced Technology: The PM5329-FI is built using cutting-edge technology that ensures high-speed operation and minimal power consumption, making it ideal for energy-sensitive applications.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Robust Performance: Designed to withstand harsh conditions, the PM5329-FI operates reliably across a wide range of temperatures and voltage levels.
  • Flexibility: The chip's configurable nature allows it to be tailored to specific application requirements, providing designers with the flexibility to optimize their systems.

Applications

The versatility of the PM5329-FI makes it suitable for a broad spectrum of applications. It is particularly well-suited for use in communication systems, industrial controls, automotive electronics, and consumer electronics where performance and reliability are critical. Its ability to handle high-speed data processing tasks also makes it an excellent choice for networking equipment and IoT devices.

Technical Specifications

The PM5329-FI boasts impressive technical specifications that include support for various communication protocols, a wide operating temperature range, and compatibility with different types of memory interfaces. Its compact form factor ensures that it can be integrated into systems where space is at a premium without compromising functionality.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The PM5329-FI is subjected to rigorous testing and quality control measures to ensure that it meets the highest standards. Additionally, Microchip provides extensive technical support and documentation to assist with the integration and use of the PM5329-FI in your projects.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess