EN
  • EN
  • DE

CY7C68300C-100AXC

Part No CY7C68300C-100AXC
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC USB 2.0 BRIDGE AT2LP 100LQFP / IC USB 2.0 BRIDGE AT2LP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series EZ-USB AT2LP
Packaging Tray
Part Status Obsolete(EOL)
Protocol USB
Function Bridge, USB to ATA
Interface ATA
Standards USB 2.0
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Supply Current 50mA
Operating Temperature Range 0°C ~ 70°C
Package 100-LQFP
Manufacturer Package 100-TQFP (14x20)
Win Source Part Number 772164-CY7C68300C-100AXC
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C68300C-100AXC CAD Model

Description

The CY7C68300C-100AXC is a USB to ATA bridge from Cypress Semiconductor Corp.

  • Operating Voltage: 3.15 V to 3.45 V
  • Maximum Operating Temperature: 70°C
  • Package: 100-LQFP
  • Series: EZ-USB AT2LP
  • Protocol: USB
  • Standard: USB 2.0
  • Interface: ATA
  • Current Supply: 50mA
  • Introduction Date: January 01, 2000
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess