EN
  • EN
  • DE

KSZ8441FHLI

Part No KSZ8441FHLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR 10/100 64LQFP / Ethernet Controller Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series EtherSynch™
Package Tray
Protocol Ethernet
Function Controller
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number KSZ8441
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1342435-KSZ8441FHLI
Ultra Librarian 3D Model Ultra Librarian KSZ8441FHLI CAD Model

Description

The KSZ8441FHLI is a feature-rich Ethernet controller designed by Microchip Technology, tailored for embedded systems that require network connectivity. This advanced single-chip solution offers a robust set of functionalities to support fast and reliable data communication in a variety of applications.

Key Features:

  • Interface: The controller provides an MII (Media Independent Interface), which is a standard interface used to connect a Fast Ethernet (i.e., 10/100Mbps) MAC block to a PHY chip. This versatility makes it suitable for a broad range of applications in the networking domain.
  • Performance: With support for 10Base-T and 100Base-TX Ethernet standards, the KSZ8441FHLI ensures high-speed data transfers and reliable performance across networked devices.
  • Integration: The device integrates a PHY and MAC in a single chip, reducing the bill of materials for the system and simplifying design efforts.
  • Power Management: It features low-power consumption modes and various power-saving features, making it an ideal choice for power-sensitive applications.
  • Temperature Range: The KSZ8441FHLI operates over an industrial temperature range, making it suitable for harsh environment applications.
  • Package: The product is offered in a compact 48-pin LQFP (Low Quad Flat Package), which is conducive to space-constrained applications.

Applications:

The versatility and high performance of the KSZ8441FHLI make it an excellent choice for a wide range of applications, including:

  • Industrial control and automation systems
  • Embedded networking
  • Networked printers and other office equipment
  • Consumer electronics
  • Home networking equipment
  • Point of Sale (PoS) terminals

In conclusion, the Microchip Technology KSZ8441FHLI Ethernet controller is a highly capable component that offers a blend of performance, integration, and efficiency, suitable for various network-dependent embedded systems. Its robust design and industrial temperature range make it a reliable choice for demanding applications.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess