EN
  • EN
  • DE

FSA2866UMX

Part No FSA2866UMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC ANALOG SWITCH 20UMLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Telecommunications Switch IC Channel 20-UMLP (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFQFN Exposed Pad
Case / Package 20-UMLP (3x3)
Family Name FSA2866
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSA2866UMXCT, FSA2866UMX-ND, FSA2866UMXTR, FSA2866UMXDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872306-FSA2866UMX
Ultra Librarian 3D Model Ultra Librarian FSA2866UMX CAD Model

Description

Introducing the FSA2866UMX Dual SPDT Analog Switch

ON Semiconductor proudly presents the FSA2866UMX, a high-performance, dual single-pole, double-throw (SPDT) analog switch designed for signal switching applications. This versatile component is a perfect fit for a wide array of devices, including mobile phones, PDAs, and other portable electronic devices where space is at a premium.

The FSA2866UMX operates over a broad voltage range from 1.65V to 4.3V, allowing it to accommodate the needs of many low-voltage applications. Its low on-resistance of just 0.5Ω (typical) at a 2.7V supply ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in analog and digital signal switching.

This analog switch is distinguished by its break-before-make switching action, which prevents signal overlap and ensures reliable switching between channels. Additionally, the FSA2866UMX features a high current handling capacity, making it suitable for a variety of signal routing tasks that require both precision and power.

ON Semiconductor has engineered the FSA2866UMX with an eye towards power conservation. The device boasts ultra-low power consumption, with a quiescent current of less than 1µA, which is ideal for battery-powered applications where power efficiency is paramount.

The FSA2866UMX is housed in a compact, space-saving UMLP package, measuring only 1.8mm x 2.6mm with a 0.5mm pitch. This micro-footprint allows designers to maximize board space without sacrificing performance. For ease of integration into various designs, the switch is also compatible with a wide range of logic control input levels.

With its combination of low on-resistance, wide voltage range operation, and minimal power consumption, the FSA2866UMX stands out as a smart choice for designers who require a reliable and efficient analog switch. ON Semiconductor's commitment to quality ensures that the FSA2866UMX will meet the rigorous demands of modern electronic designs, providing both performance and reliability.

Choose the FSA2866UMX for your next project and experience the difference that ON Semiconductor's advanced technology can make in your electronic devices.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess