EN
  • EN
  • DE

DS2119M+

Part No DS2119M+
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Terminators
Manufacturer Maxim Integrated
Win Source Part Number 253841-DS2119M+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2119M+ CAD Model

Description

Maxim Integrated's DS2119M+: High-Performance SCSI Terminator

The DS2119M+ from Maxim Integrated is a versatile, high-performance SCSI (Small Computer System Interface) terminator designed for use in a wide range of SCSI applications. This robust component is engineered to provide the necessary termination for single-ended SCSI buses, ensuring signal integrity and optimal performance for connected devices.

Key Features:

  • Integrated Termination: The DS2119M+ features precision integrated termination resistors, which provide the correct termination impedance for SCSI buses, helping to minimize reflections and data errors.
  • Wide SCSI Compatibility: Compatible with various SCSI standards, including SCSI-1, SCSI-2, and SCSI-3, this terminator is suitable for a broad range of SCSI devices and systems.
  • Hot-Plugging Support: Designed to support hot-plugging, the DS2119M+ allows devices to be connected or disconnected from the SCSI bus without the need to power down the entire system, enhancing convenience and uptime.
  • Low Power Consumption: With its low power consumption, the DS2119M+ helps to reduce the overall power requirements of the system, making it an energy-efficient choice for modern computing environments.
  • Voltage Flexibility: The device operates over a wide voltage range, accommodating various system power levels and ensuring compatibility with a range of SCSI equipment.

Applications:

The DS2119M+ is suitable for a multitude of applications where reliable SCSI termination is essential. This includes servers, workstations, RAID systems, storage arrays, and other SCSI peripheral devices. Its performance and reliability make it an excellent choice for IT professionals and system integrators looking to maintain optimal SCSI bus performance.

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the DS2119M+ is no exception. Each component is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications. With the DS2119M+, system designers and engineers can trust in a product that delivers consistent results and maintains the integrity of their SCSI bus configurations.

Whether upgrading an existing system or designing a new one, the DS2119M+ SCSI terminator from Maxim Integrated is a smart choice for ensuring robust and reliable data communication across SCSI interfaces.

You May Also Be Interested in

Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess