EN
  • EN
  • DE

USB7050/KDX

Part No USB7050/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 4 PORT USB3.1 GEN1 - PD UPSTREAM / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series *
Package Tray
Base Product Number USB7050
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342835-USB7050/KDX
Ultra Librarian 3D Model Ultra Librarian USB7050/KDX CAD Model

Description

The USB7050/KDX from Microchip Technology is a state-of-the-art USB 3.1 Gen 1 controller hub designed to deliver exceptional performance and connectivity. This advanced product is part of Microchip's USB 3.1 Gen 1 family, which is known for its high-speed data transfer capabilities and robust design, catering to a variety of modern computing and consumer applications.

Key Features

  • High-Speed Data Transfer: The USB7050/KDX supports USB 3.1 Gen 1, allowing for data transfer rates up to 5 Gbps, which is ideal for high-bandwidth devices and applications.
  • Multiple Ports: This hub features four downstream ports, providing ample connectivity for additional peripherals such as external hard drives, cameras, and other USB-enabled devices.
  • Enhanced Power Management: It comes with advanced power management options that help in reducing overall power consumption, making it suitable for battery-powered applications.
  • FlexConnect Technology: Microchip's FlexConnect technology allows a downstream port to become an upstream port, offering unique versatility in connection configurations.
  • Port Configuration: Each port can be individually configured for various USB speeds, ensuring compatibility with both new and legacy USB devices.

Applications

The USB7050/KDX is versatile and can be used in a wide array of applications, including:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub functionality
  • Industrial automation and control systems
  • Automotive infotainment and connectivity solutions

Technical Specifications

Equipped with cutting-edge technology, the USB7050/KDX is designed to meet the rigorous demands of modern USB connectivity. It operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions. The controller hub is also compliant with the USB 3.1 Gen 1 specification, assuring compatibility with a broad spectrum of USB devices.

Conclusion

For developers and manufacturers looking for a reliable and high-performance USB hub solution, the USB7050/KDX from Microchip Technology offers an ideal blend of speed, power efficiency, and connectivity. Its advanced features and robust design make it a top choice for integrating into next-generation consumer electronics, computing platforms, and industrial applications.

You May Also Be Interested in

Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess