EN
  • EN
  • DE

SPC56EC74L7C800X

Part No SPC56EC74L7C800X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP  /  e200z0h, e200z4d series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h, e200z4d
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC56
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263519-SPC56EC74L7C800X
Ultra Librarian 3D Model Ultra Librarian SPC56EC74L7C800X CAD Model

Description

STMicroelectronics SPC56EC74L7C800X Microcontroller

The SPC56EC74L7C800X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This powerful MCU is part of the SPC56 32-bit Power Architecture family, which is renowned for its robust performance and reliability in the automotive industry.

At the heart of the SPC56EC74L7C800X lies a e200z4d dual-core processor, which is based on the Power Architecture technology. This dual-core setup allows for parallel processing and enhanced performance, with each core capable of running at a speed of up to 80 MHz. The MCU is also equipped with 768 KB of flash memory and 80 KB of RAM, providing ample storage for complex automotive applications.

The microcontroller boasts a rich set of features tailored for automotive control units, including advanced timers, multiple communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and FlexRay, as well as analog-to-digital converters (ADCs) for accurate sensor data processing. Moreover, it provides a Motor Control PWM unit, which is essential for applications that require precise motor control, such as electric power steering or engine management systems.

Safety is paramount in automotive applications, and the SPC56EC74L7C800X does not fall short in this regard. It comes with enhanced safety features that comply with the ISO 26262 standard for automotive safety. These include built-in self-test capabilities, error correction code (ECC) protection on both flash and RAM, and a memory protection unit to ensure data integrity and prevent unauthorized access.

To facilitate development, STMicroelectronics provides comprehensive support through its SPC5-STUDIO software development environment. This includes a C/C++ compiler, debugger, and a wide range of software libraries and drivers that simplify the process of creating sophisticated automotive applications.

In summary, the SPC56EC74L7C800X from STMicroelectronics is a robust and feature-rich MCU that is perfectly suited for the next generation of automotive control systems. Its combination of dual-core processing power, extensive memory, and advanced peripherals, along with stringent safety features, makes it an ideal choice for developers looking to create reliable and high-performance automotive applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess