Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1439507-SSDSC2BB800G4
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2BB800G4 CAD Model

Description

The SSDSC2BB800G4 is an industrial-grade Solid State Drive (SSD) developed by Solidigm/Intel Bulk, presenting a robust storage solution for enterprises and data centers. With 800GB of storage capacity on a compact 2.5" SATA drive, it strikes the perfect balance between size and speed, delivering data transfer rates of up to 6Gb/s. This SSD leverages 20nm Multi-Level Cell (MLC) NAND flash technology, housed within a 7mm form factor that ensures compatibility with a variety of server and storage form factors. A member of the reliable DC S3500 series, it's designed to meet the rigorous demands of constant data access, providing enhanced durability, reduced power consumption, and dependable performance for continuous operational requirements. Ideal for a wide range of applications including web serving, cloud computing, and video streaming, the SSDSC2BB800G4 is the go-to choice for businesses prioritizing efficiency and reliability in their storage architecture.

You May Also Be Interested in

Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
ECAD model for MTFDDAK480TDC-1AT1ZABYY
Silicon Motion, Inc.
SATA 128GB BICS4 3D TLC FERRISSD / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB SATA BGA
Need more? Email Us
ECAD model for SM619GXD DFST
Silicon Motion, Inc.
SSD 64GB SLC SATA III NAND
Need more? Email Us
ECAD model for SM659GXC CDZ
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us
ECAD model for MTFDDAV512TDL-1AW1ZABYY
Micron Technology Inc.
SSD 240GB 2.5" MLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (MLC) 240GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK240MBB-1AE1ZABYY
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
ECAD model for MTFDDAK128MBD-1AK12ITYY
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
ECAD model for MTFDDAK960TDC-1AT1ZABYY
Micron Technology Inc.
IC SSD FLASH NAND SLC
Need more? Email Us
ECAD model for MTFDKCC15T3TFR-1BC1ZABYY
Micron Technology Inc.
SSD 800GB 2.5" MLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (MLC) 800GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK800MBP-1AN1ZABYY

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention