EN
  • EN
  • DE
  • IT

MTFDDAK480TDC-1AT1ZABYY

Part No MTFDDAK480TDC-1AT1ZABYY
Manufacturer Micron Technology Inc.
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description SSD 480GB 2.5" TLC SATAIII 5-12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Mfr Micron Technology Inc.
Series 5200
Package Box
Product Status Obsolete
Memory Size 480GB
Memory Type Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor 2.5"
Speed - Read 540MB/s
Speed - Write 385MB/s
Voltage - Supply 5V, 12V
Type SATA III
Temperature Range - Operating 0°C ~ 70°C
Size / Dimension 100.45mm x 69.85mm x 7.00mm
Standard Package 50 pcs
ECCN 3A991B1A
HTSUS 8471.70.6000
Win Source Part Number 886466-MTFDDAK480TDC-1AT1ZABYY
Ultra Librarian 3D Model Ultra Librarian MTFDDAK480TDC-1AT1ZABYY CAD Model

Description

The 820361 is an obsolete solid-state drive (SSD) designed for use in memory cards and modules.

  • Memory Size: 480GB
  • Interface: SATA III
  • Form Factor: 2.5"
  • Standard Package: 50 pcs
  • Temperature Range: 0°C to 70°C
  • Memory Type: NAND Flash
  • Read Speed: 540MB/s
  • Write Speed: 385MB/s
  • Manufacturer: Micron Technology Inc.
  • Support: No longer supported by the manufacturer

You May Also Be Interested in

SSSTC
ER2 M.2 SATA M.2 2280 3D TLC
Need more? Email Us
Swissbit NA Inc.
SSD 60GB M.2 MLC SATA III 3.3V
Need more? Email Us
IBM
300GB HDD SAS hot-swap 15Krpm
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
Micron Technology Inc.
NAND B58R TLC 1TB 7500 16TBYTE U
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Adata
SSD 64GB M.2 TLC SATA III 3.3V
Need more? Email Us
Micron Technology Inc.
NAND B58R TLC 1TB 7500 2TBYTE U.
Need more? Email Us
Toshiba Semiconductor and Storage
HDEPZ11GEA51
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess