EN
  • EN
  • DE

AP3842GP-E1

Part No AP3842GP-E1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Isolation Non-Isolated
Internal Switch(s) No
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 10V
Duty Cycle 96%
Frequency - Switching 52kHz
Power (Watts) 1 W
Fault Protection Current Limiting, Over Load, Over Temperature
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number AP3842
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 55183-AP3842GP-E1
Ultra Librarian 3D Model Ultra Librarian AP3842GP-E1 CAD Model

Description

Overview of Product AP3842GP-E1

The AP3842GP-E1 is a high-performance, current-mode Pulse-Width Modulation (PWM) controller designed by Diodes Incorporated. This component is essential in the development of power supply units and converters that require efficient voltage regulation. It is particularly well-suited for off-line and DC-to-DC converter applications, offering flexibility and reliability for a wide range of power management tasks.

Key Features

  • Current-Mode Control: The AP3842GP-E1 operates using current-mode control, which provides superior bandwidth and response to load changes, enhancing the performance of the power supply.
  • Wide Operating Voltage Range: This device can handle a broad range of input voltages, making it versatile for various applications.
  • Automatic Feed Forward Compensation: This feature helps to maintain stable operation over a wide range of input voltages and output loads.
  • High Current Totem Pole Output: The totem pole output is capable of driving a power MOSFET or IGBT directly, which simplifies the design and reduces component count.
  • Under-Voltage Lockout (UVLO): With UVLO, the AP3842GP-E1 ensures that the power supply operates only when the input voltage is within an acceptable range, protecting the device and the system.
  • Frequency Oscillation: The internal oscillator sets a fixed frequency for the PWM operation, which reduces external component requirements and simplifies the design process.

Applications

The versatile nature of the AP3842GP-E1 makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Supply for Battery Chargers
  • LED Drivers
  • Adapters and Offline Power Supplies

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3842GP-E1 is no exception. It is built to meet high standards of reliability and performance, ensuring a long operational life and consistent functionality. This product is an excellent choice for designers looking to create sophisticated power management solutions with a trusted component.

For detailed technical specifications, application notes, and support documentation, customers should refer to the official datasheet provided by Diodes Incorporated for the AP3842GP-E1 PWM controller.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1502 $57.8270
940+ $0.1233 $115.9020
1,455+ $0.1194 $173.7270
2,000+ $0.1155 $231.0000
2,590+ $0.1117 $289.3030
3,465+ $0.1002 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess