EN
  • EN
  • DE

3RU1900-2AM71

Part No 3RU1900-2AM71
Manufacturer Siemens
Catalog Relays Accessories
Description OVERLOAD REMOTE RESET,240V AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Siemens
Series SIRIUS
Package Box
Product Status Active
Accessory Type Electrical Reset
For Use With/Related Products 3RU Series
Base Product Number 3RU1900
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1158338-3RU1900-2AM71
Ultra Librarian 3D Model Ultra Librarian 3RU1900-2AM71 CAD Model

Description

The Siemens SIRIUS Relay Accessories are designed to enhance the functionality and performance of the 3RU Series relays.

  • Accessory Type: Electrical reset
  • Series: 3RU Series
  • Package: Box
  • Manufacturer: Siemens
  • Standard Package: 1 piece
  • REACH Unaffected: Yes
  • Status: Active

You May Also Be Interested in

Schneider Electric
SCREW CLAMP BASE 12A
Need more? Email Us
Phoenix Contact
EQUIPMENT MARKER 6X15MM SURFACE
Need more? Email Us
Sensata-Crydom
DIN BRACKET KIT 45MM
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE, DIOD
Need more? Email Us
Sensata-Crydom
COPPER LUG TERMINAL
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE, RC C
Need more? Email Us
Schneider Electric
RELAY LATCH ATTACHMENT 120VAC NE
Need more? Email Us
Schneider Electric
SCREW CLAMP BASE 32A
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE WITH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess