EN
  • EN
  • DE

2299660

Part No 2299660
Manufacturer Phoenix Contact
Catalog Relays Accessories
Description DIN ADAPTER 14POS ML HEADER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Adapter
For Use With/Related Products PLC - INTERFACE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550536-2299660
Ultra Librarian 3D Model Ultra Librarian 2299660 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
SCREW CLAMP BASE 32A
Need more? Email Us
Schneider Electric
PHASE BARRIER
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE, DIOD
Need more? Email Us
Phoenix Contact
EQUIPMENT MARKER 6X15MM SURFACE
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RESTRAINI
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE, DIOD
Need more? Email Us
Schneider Electric
RELAY LATCH ATTACHMENT 120VAC NE
Need more? Email Us
Phoenix Contact
PSR T-BUS DUMMY PLUG
Need more? Email Us
Phoenix Contact
RIF-RH-2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess