EN
  • EN
  • DE

SN74ALS990DW

Part No SN74ALS990DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 8-BIT D-TYPE TRANSPARENT READ-BACK LATCH | IC D READ-BACK LATCH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 400μA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74ALS990
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253843-SN74ALS990DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS990DW CAD Model

Description

The SN74ALS990DW is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in the electronics industry. This particular device is part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer both speed and energy efficiency. The SN74ALS990DW is a robust solution for various digital applications, making it a staple in the design of modern electronic systems.

Key Features

  • Logic Type: The SN74ALS990DW is categorized as a register, specifically designed for data storage and transfer applications.
  • Package: Housed in a 24-pin SOIC (Small Outline Integrated Circuit) package, it is suitable for surface mount technology, providing a compact footprint on printed circuit boards.
  • Supply Voltage: It operates at a standard 5V supply voltage, which is common for digital logic circuits, ensuring compatibility with a wide range of other logic devices.
  • Operating Temperature: The device is designed to function over a broad temperature range, typically from 0°C to 70°C, making it reliable in various environmental conditions.
  • Technology: Utilizing ALS technology, the SN74ALS990DW offers a balanced approach to power consumption and speed, thus optimizing overall performance.

Applications

The SN74ALS990DW is suitable for a multitude of applications, including:

  • Data processing systems
  • Communication interfaces
  • Control systems
  • Embedded systems
  • Industrial automation

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN74ALS990DW is no exception, with rigorous testing and quality assurance measures in place to ensure its performance and durability. Additionally, TI offers comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist engineers in integrating this device into their designs seamlessly.

Whether you are designing a complex data processing system or a simple control interface, the SN74ALS990DW from Texas Instruments offers the reliability and functionality needed to meet the demands of modern electronics.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2779 $50.2232
20+ $5.1511 $103.0220
31+ $4.9902 $154.6962
42+ $4.8292 $202.8264
54+ $4.6682 $252.0828
72+ $4.1853 $301.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess