EN
  • EN
  • DE

PCM1680DBQG4

Part No PCM1680DBQG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 192K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Type DAC, Audio
Number of Channels 8
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2S
Voltage Supply Source Analog and Digital
Voltage - Supply 5V
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP
Base Product Number PCM1680
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653667-PCM1680DBQG4
Ultra Librarian 3D Model Ultra Librarian PCM1680DBQG4 CAD Model

Description

Product Overview: PCM1680DBQG4

The PCM1680DBQG4 is a high-performance, 24-bit, 8-channel audio Digital-to-Analog Converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for a wide array of audio applications. With its advanced design and features, this DAC is ideal for professional audio equipment, DVD players, and other multi-channel audio systems where superior audio performance is essential.

Key Features

  • High-Resolution Audio: The PCM1680DBQG4 supports 24-bit resolution which provides high-fidelity audio output, ensuring detailed and clear sound reproduction.
  • Multi-Channel Support: With 8 independent DAC channels, this device can manage complex audio setups, making it perfect for surround sound systems and other multi-channel audio configurations.
  • Dynamic Range: It boasts an impressive dynamic range, which means it can accurately reproduce both the quietest and loudest audio signals with minimal distortion.
  • Sampling Rate: This DAC supports a wide range of sampling rates, accommodating various audio standards and ensuring compatibility with high-resolution audio sources.
  • System Integration: The PCM1680DBQG4 is designed for easy integration into audio systems, with a simple serial audio interface for data input and a flexible configuration.

Technical Specifications

  • Supply Voltage: Operates on a 5V analog supply and a 3.3V digital supply, allowing for efficient power management within a system.
  • Signal-to-Noise Ratio (SNR): It offers an excellent signal-to-noise ratio, reducing background noise and improving the clarity of the audio output.
  • THD+N: The Total Harmonic Distortion plus Noise (THD+N) is kept very low, preserving the original quality of the audio signal.
  • Package: The device is available in a 48-pin SSOP (DBQ) package, which is suitable for compact designs without compromising on performance.

Applications

The PCM1680DBQG4 is versatile and can be used in a variety of applications, including:

  • High-end audio receivers
  • Multi-channel audio systems
  • Professional mixing consoles
  • Automotive audio systems
  • Home theater systems

With its exceptional audio quality and multi-channel capabilities, the PCM1680DBQG4 from Texas Instruments stands out as a premium choice for any audio system requiring high-quality DAC performance.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess