EN
  • EN
  • DE

DMN2011UFX-7

Part No DMN2011UFX-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 12.2A DFN2050-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 12.2A (Ta)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 10A, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 56nC @ 10V
Max Input Capacitance 2248pF @ 10V
Maximum Power Dissipation 2.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package V-DFN2050-4
Win Source Part Number 119373-DMN2011UFX-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2011UFX-7 CAD Model

Description

Product Overview: DMN2011UFX-7 - Diodes Incorporated

The DMN2011UFX-7 is a high-performance, N-channel enhancement mode field effect transistor (FET) from Diodes Incorporated, designed for power management applications. This MOSFET is part of Diodes Incorporated's extensive range of semiconductor products and is engineered to provide efficient power control and conversion in a compact package.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RDS(on)) which ensures minimal power loss during operation, enhancing overall efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (ID) that allows it to handle significant power without performance degradation.
  • PowerDI5060-8 Package: The DMN2011UFX-7 is housed in a PowerDI5060-8 package, which offers an excellent thermal performance and is suitable for compact circuit designs.
  • RoHS Compliant: Complying with RoHS standards, this product is manufactured with the environment in mind, minimizing the use of hazardous substances.

Applications

The versatility of the DMN2011UFX-7 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Computing Devices

Electrical Characteristics

Operating within a voltage range of 20V, the DMN2011UFX-7 provides a gate threshold voltage (VGS(th)) that ensures reliable switching performance. Its fast switching speed is coupled with a low gate charge (Qg), which reduces the energy required to turn the transistor on and off, thereby conserving power.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the DMN2011UFX-7 is no exception. It has undergone rigorous testing to ensure it meets the stringent requirements for reliability and performance in industrial and consumer electronic devices.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4350 $50.0250
250+ $0.4075 $101.8750
385+ $0.3937 $151.5745
550+ $0.3662 $201.4100
710+ $0.3524 $250.2040
890+ $0.3386 $301.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess