The MAX9217ECM+ is a high-performance serializer from Maxim Integrated, designed to simplify the design of display systems by reducing the number of signal lines through the use of LVDS (Low Voltage Differential Signaling) technology. This compact and efficient device is ideal for automotive and industrial applications where high data throughput and integrity are essential.
Key Features
- High Bandwidth: The serializer can handle high-speed data transmission, making it suitable for high-resolution and high-frame-rate video applications.
- Reduced EMI: LVDS minimizes electromagnetic interference, ensuring stable and reliable operation in noise-sensitive environments.
- Low Power Consumption: Designed with power efficiency in mind, it helps to reduce the overall power requirements of the system.
- Hot-Plug Capability: It can be connected or disconnected without the need to power down the system, enabling easier maintenance and upgrades.
Applications
- Automotive infotainment and driver assistance systems
- High-resolution industrial displays
- Medical imaging equipment
- Video surveillance systems
Technical Specifications
Parameter
Value
Supply Voltage
3.3V
Operating Temperature
-40°C to +85°C
Data Rate
Up to 1.5 Gbps
Package
48-LQFP
The MAX9217ECM+ is a testament to Maxim Integrated's commitment to providing advanced solutions for complex digital communication challenges. Its robust design and advanced features make it a top choice for engineers looking to streamline their high-speed data transmission applications.