EN
  • EN
  • DE

PM5324H-FXI

Part No PM5324H-FXI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 1292FCBGA / Telecom IC SONET/SDH 1292-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function SONET/SDH
Interface SFI-4
Voltage - Supply 1.2V
Mounting Type Surface Mount
Supplier Device Package 1292-FCBGA
Base Product Number PM5324
Standard Package 21 pcs
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 930726-PM5324H-FXI
Ultra Librarian 3D Model Ultra Librarian PM5324H-FXI CAD Model

Description

The PM5324H-FXI is a highly integrated solution from Microchip Technology, designed to cater to the demanding needs of modern networking and communication systems. This product is a testament to Microchip's commitment to providing innovative and reliable components that empower the technology of tomorrow.

At the heart of the PM5324H-FXI is its ability to support high-speed data transfer and connectivity. It is engineered to ensure seamless operation in complex electronic systems, making it an ideal choice for applications that require robust performance and long-term reliability. The device's advanced features and specifications are tailored to enhance system efficiency and throughput, which is critical in high-performance computing and networking environments.

Key Features

  • High-speed data processing capabilities suitable for advanced networking applications.
  • Robust design that ensures reliable operation under various conditions.
  • Integration-friendly interface that facilitates ease of use in complex system architectures.
  • Manufactured by Microchip Technology, a leader in the semiconductor industry.

Applications

The PM5324H-FXI is versatile and can be utilized in a wide array of applications. It is particularly well-suited for high-speed communication systems, data centers, and networking equipment. Its reliability and performance also make it a perfect fit for industrial automation, where precision and uptime are critical.

Why Choose PM5324H-FXI?

Choosing the PM5324H-FXI for your next project means selecting a component that delivers exceptional quality and performance. Microchip Technology's reputation for excellence is embedded in every unit, ensuring that your systems benefit from the latest advancements in semiconductor technology. With the PM5324H-FXI, you are not just buying a product; you are investing in a solution that will keep your systems at the forefront of technology.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess