EN
  • EN
  • DE

MAX14830ETM+

Part No MAX14830ETM+
Manufacturer Maxim Integrated
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Features Internal Oscillator
Number of Channels 4, QUART
FIFO's 128 Byte
Protocol RS232, RS485
Supply Voltage - Operating 1.71 V to 3.6 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
Mounting SMD (SMT)
Case / Package 48-TQFN (7x7)
Win Source Part Number 021123-MAX14830ETM+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14830ETM+ CAD Model

Description

Maxim Integrated MAX14830ETM+ Quad-Interface Serial UART with 128-Word FIFOs

The Maxim Integrated MAX14830ETM+ is a highly integrated quad-interface UART (Universal Asynchronous Receiver-Transmitter), designed to provide a seamless and efficient serial communication solution for a variety of applications. This advanced IC is equipped with four independent UART channels, each with sizeable 128-word FIFOs, which significantly reduce the overhead on the host processor and improve system reliability by preventing data loss during high-speed communication.

The MAX14830ETM+ supports a wide range of serial interfaces, including RS-232, RS-485, and RS-422 protocols, making it an ideal choice for industrial automation, point-of-sale systems, and network infrastructure. The flexibility of the device is further enhanced by its ability to operate in 16x or 2x oversampling modes, ensuring precise baud rate generation and versatile data handling for different system requirements.

Integrated features such as programmable pre-emphasis and de-emphasis functions, auto hardware or software flow control, and a high ESD protection of ±15kV (Human Body Model) on the transceiver I/O lines, provide robust performance in electrically noisy environments typical of industrial applications. This high level of integration helps to minimize external component count, reduce board space, and lower overall system costs.

The MAX14830ETM+ operates over the extended -40°C to +85°C temperature range, making it suitable for use in harsh operating conditions. The device is available in a compact 48-pin TQFN package, which is ideal for space-constrained applications.

For ease of development and integration, Maxim Integrated provides comprehensive support, including detailed datasheets, application notes, and reference designs. The MAX14830ETM+ is a testament to Maxim's commitment to delivering high-performance, reliable, and easy-to-use integrated circuits that meet the demanding needs of today's complex digital systems.

Whether you are designing an advanced communication system, upgrading existing equipment, or looking for a reliable UART solution, the Maxim Integrated MAX14830ETM+ offers the performance, versatility, and reliability required to meet your design challenges.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess