EN
  • EN
  • DE

BZX84-A75

Part No BZX84-A75
Manufacturer NXP / Nexperia
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08Rohs
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 737524-BZX84-A75
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-A75 CAD Model

Description

The BZX84-A75 is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 75V, making it an ideal component for a wide range of applications that require voltage stabilization and regulation.

Key Features

  • Zener Voltage (Vz): The BZX84-A75 boasts a nominal Zener voltage of 75V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle moderate levels of power, ensuring reliable operation in different applications.
  • Package: The diode comes in a small SOT23 surface-mounted device (SMD) package, which is ideal for high-density circuit boards where space is at a premium.
  • Operating Temperature Range: It is designed to operate over a wide temperature range from -55°C to +150°C, accommodating a variety of environmental conditions.
  • Tolerance: The voltage tolerance of the BZX84-A75 is specified at ±5%, which allows for precise voltage regulation in critical applications.

Applications

The BZX84-A75 is versatile and can be used in numerous electronic circuits. Common applications include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BZX84-A75 is no exception. Each diode is rigorously tested to ensure it meets the high standards expected by electronic designers and engineers. The BZX84-A75 is RoHS compliant, ensuring it meets current environmental standards for electronic components.

Whether you are designing power management systems, looking to protect sensitive electronics, or need a reliable voltage reference, the BZX84-A75 from NXP Semiconductors is an excellent choice that combines performance, precision, and dependability.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess