EN
  • EN
  • DE

TC55RP2802ECB713

Part No TC55RP2802ECB713
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 978524-TC55RP2802ECB713
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55RP2802ECB713 CAD Model

Description

The TC55RP2802ECB713 is a precision voltage reference from Microchip Technology, renowned for its stability and low power consumption. This component is an essential building block in high-precision analog circuits, providing a stable reference voltage that is crucial for analog-to-digital conversions, power supply control, and other sensitive applications.

This voltage reference is characterized by its series configuration and boasts a low temperature coefficient, ensuring minimal deviation across a wide range of operating temperatures. The TC55RP2802ECB713 is designed to deliver a fixed output voltage of 2.048V, which is a common reference voltage for many ADCs and DACs, facilitating easy integration into various digital systems.

One of the key features of this product is its high accuracy, which is maintained over time and temperature variations. This is particularly beneficial for applications where precision is paramount, such as in medical devices, industrial control systems, and precision measurement instruments. The TC55RP2802ECB713 also offers excellent long-term stability, ensuring that the reference voltage remains consistent over the lifespan of the device.

The device is packaged in a compact 3-pin SOT-23B package, making it suitable for space-constrained applications. It also features a low dropout voltage, which allows it to operate effectively even in low headroom situations, making it versatile for use in battery-operated devices or applications with fluctuating supply voltages.

Microchip Technology has designed the TC55RP2802ECB713 to be robust, with protection against reverse battery conditions and excessive power dissipation, enhancing the reliability of the end product. The device also has a low output noise, which is critical for maintaining signal integrity in noise-sensitive applications.

In summary, the TC55RP2802ECB713 from Microchip Technology is a high-performance, reliable voltage reference that offers precision, stability, and versatility for a wide range of applications. Its small form factor, low power consumption, and robust design make it an excellent choice for engineers looking to enhance the performance of their analog circuitry.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess