EN
  • EN
  • DE

SCA610-C24A1A

Part No SCA610-C24A1A
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Accelerometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Win Source Part Number 188828-SCA610-C24A1A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA610-C24A1A CAD Model

Description

The SCA610-C24A1A is a precision inclinometer manufactured by Murata Electronics North America. This inclinometer is designed for high-accuracy angle measurement in demanding industrial and automotive applications. Its robust design and stable performance make it suitable for applications where reliable tilt detection is critical for safety and control.

Applications:

  • Construction Equipment Leveling: Used in bulldozers, excavators, and graders for precise leveling and angle control.
  • Agricultural Machinery Angle Monitoring: Employed in combines, tractors, and other farm equipment to ensure accurate tilt measurement.
  • Platform Stabilization Systems: Enables stable leveling of platforms in industrial and transportation applications.
  • Robotic Arm Control: Provides precise angle measurement for robotic arms in automated manufacturing processes.
  • Automotive Chassis Control Systems: Used in vehicle stability control systems for enhanced handling and safety.

Features:

  • High Accuracy: Provides precise and repeatable angle measurements.
  • Robust Design: Withstands harsh environmental conditions, including vibration, shock, and extreme temperatures.
  • Analog Output: Offers a simple analog voltage output proportional to the inclination angle.
  • Compact Size: Small form factor allows for easy integration into various systems.
  • Low Power Consumption: Optimized for energy-efficient operation.

Benefits:

  • Improved Accuracy: Ensures precise control and monitoring in critical applications.
  • Enhanced Reliability: Robust construction guarantees consistent performance under harsh conditions.
  • Simplified Integration: Analog output streamlines connection to existing control systems.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.
  • Enhanced Safety: Precise angle measurements contribute to safer operation of equipment and machinery.

Additional Details:

The SCA610-C24A1A typically offers a measurement range of ±30 degrees or ±90 degrees (check datasheet), high resolution, and low noise. It is designed to operate from a 5V supply and delivers an analog voltage output proportional to the inclination angle. The device is often packaged in a durable housing to protect it from environmental factors. The product datasheet should be consulted for detailed specifications including accuracy over temperature, sensitivity, and other performance parameters. Calibration and temperature compensation techniques may be necessary to achieve optimal accuracy in specific applications. The linear analog output simplifies interfacing with data acquisition and control systems, enabling real-time angle monitoring.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess